Cree, Inc. Standard LEDs - Through Hole C4SMK-BJF-CQ0T0352

Description
Standard LEDs - Through Hole Blue Oval LED
Datasheet
Description
Standard LEDs - Through Hole Blue Oval LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C4SMK-BJF-CQ0T0352
Standard LEDs - Through Hole C4SMK-BJF-CQ0T0352
Standard LEDs - Through Hole Blue Oval LED

Standard LEDs - Through Hole Blue Oval LED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number C4SMK-BJF-CQ0T0352
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3E-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-2780EA3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers