SunLED Company, LLC LED Indication - Discrete XLDG12W

Description
Green 525nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1002-ND
LED Indication - Discrete 1497-1002-ND
Green 525nm LED Indication - Discrete 3.3V Radial

Green 525nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1002-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1028-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details