Creative Composites Group Pultex® Fiber Reinforced Polymer Structural Profiles Metric Version

Description
Pultex® SUPERSTRUCTURAL profiles out perform all other pultruded standard shapes , bar none! The optimized fiber architecture and high fiber volume fraction is the catalyst that makes the Modulus of Elasticity (MOE), of the SUPERSTRUCTURALS , superior to all other pultruded I and W beams on the market. They are 43% more stiff than ordinary pultruded profiles! Pultex® SUPERSTRUCTURAL fiberglass angles have been optimized for connections and are the number one choice for superior connection performance! Pultex® standard structural profiles and SUPERSTRUCTURALS will provide you with the lowest cost solution for your corrosion application! Pultex® standard structural profiles are produced in the three resin systems: • Series 1500 Isophthalic Polyester (I) • Series 1525 Isophthalic Fire Retardant (IFR) • Series 1625 Vinyl Ester Fire Retardant (VFR) The SUPERSTRUCTURAL line of products will reduce material and labor cost associated with your structure. Review the Pultex® Pultrusion Design Manual for specific engineering design information on all of our structural profiles. Witness the SuperStructural Advantage Today!
Description
Pultex® SUPERSTRUCTURAL profiles out perform all other pultruded standard shapes , bar none! The optimized fiber architecture and high fiber volume fraction is the catalyst that makes the Modulus of Elasticity (MOE), of the SUPERSTRUCTURALS , superior to all other pultruded I and W beams on the market. They are 43% more stiff than ordinary pultruded profiles! Pultex® SUPERSTRUCTURAL fiberglass angles have been optimized for connections and are the number one choice for superior connection performance! Pultex® standard structural profiles and SUPERSTRUCTURALS will provide you with the lowest cost solution for your corrosion application! Pultex® standard structural profiles are produced in the three resin systems: • Series 1500 Isophthalic Polyester (I) • Series 1525 Isophthalic Fire Retardant (IFR) • Series 1625 Vinyl Ester Fire Retardant (VFR) The SUPERSTRUCTURAL line of products will reduce material and labor cost associated with your structure. Review the Pultex® Pultrusion Design Manual for specific engineering design information on all of our structural profiles. Witness the SuperStructural Advantage Today!

Suppliers

Company
Product
Description
Supplier Links
Pultex® Fiber Reinforced Polymer Structural Profiles - Metric Version - Creative Composites Group
Alum Bank, PA, USA
Pultex® Fiber Reinforced Polymer Structural Profiles
Metric Version
Pultex® Fiber Reinforced Polymer Structural Profiles Metric Version
Pultex® SUPERSTRUCTURAL profiles out perform all other pultruded standard shapes , bar none! The optimized fiber architecture and high fiber volume fraction is the catalyst that makes the Modulus of Elasticity (MOE), of the SUPERSTRUCTURALS , superior to all other pultruded I and W beams on the market. They are 43% more stiff than ordinary pultruded profiles! Pultex® SUPERSTRUCTURAL fiberglass angles have been optimized for connections and are the number one choice for superior connection performance! Pultex® standard structural profiles and SUPERSTRUCTURALS will provide you with the lowest cost solution for your corrosion application! Pultex® standard structural profiles are produced in the three resin systems: • Series 1500 Isophthalic Polyester (I) • Series 1525 Isophthalic Fire Retardant (IFR) • Series 1625 Vinyl Ester Fire Retardant (VFR) The SUPERSTRUCTURAL line of products will reduce material and labor cost associated with your structure. Review the Pultex® Pultrusion Design Manual for specific engineering design information on all of our structural profiles. Witness the SuperStructural Advantage Today!

Pultex® SUPERSTRUCTURAL profiles out perform all other pultruded standard shapes , bar none! The optimized fiber architecture and high fiber volume fraction is the catalyst that makes the Modulus of Elasticity (MOE), of the SUPERSTRUCTURALS , superior to all other pultruded I and W beams on the market. They are 43% more stiff than ordinary pultruded profiles!

Pultex® SUPERSTRUCTURAL fiberglass angles have been optimized for connections and are the number one choice for superior connection performance!

Pultex® standard structural profiles and SUPERSTRUCTURALS will provide you with the lowest cost solution for your corrosion application!

Pultex® standard structural profiles are produced in the three resin systems:

• Series 1500 Isophthalic Polyester (I)

• Series 1525 Isophthalic Fire Retardant (IFR)

• Series 1625 Vinyl Ester Fire Retardant (VFR)

The SUPERSTRUCTURAL line of products will reduce material and labor cost associated with your structure. Review the Pultex® Pultrusion Design Manual for specific engineering design information on all of our structural profiles. Witness the SuperStructural Advantage Today!

Supplier's Site
Pultex® Fiber Reinforced Polymer Flat Sheets - Metric Version - Creative Composites Group
Alum Bank, PA, USA
Pultex® Fiber Reinforced Polymer Flat Sheets
Metric Version
Pultex® Fiber Reinforced Polymer Flat Sheets Metric Version
Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar , FRP flat sheet and FRP studs and nuts.

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar , FRP flat sheet and FRP studs and nuts.

Supplier's Site
Pultex® Fiber Reinforced Polymer Superstructural Angles - Metric Version - Creative Composites Group
Alum Bank, PA, USA
Pultex® Fiber Reinforced Polymer Superstructural Angles
Metric Version
Pultex® Fiber Reinforced Polymer Superstructural Angles Metric Version
Pultex® SUPERSTRUCTURAL profiles out perform all other pultruded standard shapes , bar none! The optimized fiber architecture and high fiber volume fraction is the catalyst that makes the Modulus of Elasticity (MOE), of the SUPERSTRUCTURALS , superior to all other pultruded I and W beams on the market. They are 43% more stiff than ordinary pultruded profiles! Pultex® SUPERSTRUCTURAL fiberglass angles have been optimized for connections and are the number one choice for superior connection performance! Pultex® standard structural profiles and SUPERSTRUCTURALS will provide you with the lowest cost solution for your corrosion application! Pultex® standard structural profiles are produced in the three resin systems: • Series 1500 Isophthalic Polyester (I) • Series 1525 Isophthalic Fire Retardant (IFR) • Series 1625 Vinyl Ester Fire Retardant (VFR) The SUPERSTRUCTURAL line of products will reduce material and labor cost associated with your structure. Review the Pultex® Pultrusion Design Manual for specific engineering design information on all of our structural profiles. Witness the SuperStructural Advantage Today!

Pultex® SUPERSTRUCTURAL profiles out perform all other pultruded standard shapes , bar none! The optimized fiber architecture and high fiber volume fraction is the catalyst that makes the Modulus of Elasticity (MOE), of the SUPERSTRUCTURALS , superior to all other pultruded I and W beams on the market. They are 43% more stiff than ordinary pultruded profiles!

Pultex® SUPERSTRUCTURAL fiberglass angles have been optimized for connections and are the number one choice for superior connection performance!

Pultex® standard structural profiles and SUPERSTRUCTURALS will provide you with the lowest cost solution for your corrosion application!

Pultex® standard structural profiles are produced in the three resin systems:

• Series 1500 Isophthalic Polyester (I)

• Series 1525 Isophthalic Fire Retardant (IFR)

• Series 1625 Vinyl Ester Fire Retardant (VFR)

The SUPERSTRUCTURAL line of products will reduce material and labor cost associated with your structure. Review the Pultex® Pultrusion Design Manual for specific engineering design information on all of our structural profiles. Witness the SuperStructural Advantage Today!

Supplier's Site
Pultex® Fiber Reinforced Polymer Rods and Bars - Metric Version - Creative Composites Group
Alum Bank, PA, USA
Pultex® Fiber Reinforced Polymer Rods and Bars
Metric Version
Pultex® Fiber Reinforced Polymer Rods and Bars Metric Version
Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar , FRP flat sheet and FRP studs and nuts.

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar , FRP flat sheet and FRP studs and nuts.

Supplier's Site
Pultex® Fiber Reinforced Polymer Superstructural Wide Flange and I-Sections - Metric Version - Creative Composites Group
Alum Bank, PA, USA
Pultex® Fiber Reinforced Polymer Superstructural Wide Flange and I-Sections
Metric Version
Pultex® Fiber Reinforced Polymer Superstructural Wide Flange and I-Sections Metric Version
Pultex® SUPERSTRUCTURAL profiles out perform all other pultruded standard shapes , bar none! The optimized fiber architecture and high fiber volume fraction is the catalyst that makes the Modulus of Elasticity (MOE), of the SUPERSTRUCTURALS , superior to all other pultruded I and W beams on the market. They are 43% more stiff than ordinary pultruded profiles! Pultex® SUPERSTRUCTURAL fiberglass angles have been optimized for connections and are the number one choice for superior connection performance! Pultex® standard structural profiles and SUPERSTRUCTURALS will provide you with the lowest cost solution for your corrosion application! Pultex® standard structural profiles are produced in the three resin systems: • Series 1500 Isophthalic Polyester (I) • Series 1525 Isophthalic Fire Retardant (IFR) • Series 1625 Vinyl Ester Fire Retardant (VFR) The SUPERSTRUCTURAL line of products will reduce material and labor cost associated with your structure. Review the Pultex® Pultrusion Design Manual for specific engineering design information on all of our structural profiles. Witness the SuperStructural Advantage Today!

Pultex® SUPERSTRUCTURAL profiles out perform all other pultruded standard shapes , bar none! The optimized fiber architecture and high fiber volume fraction is the catalyst that makes the Modulus of Elasticity (MOE), of the SUPERSTRUCTURALS , superior to all other pultruded I and W beams on the market. They are 43% more stiff than ordinary pultruded profiles!

Pultex® SUPERSTRUCTURAL fiberglass angles have been optimized for connections and are the number one choice for superior connection performance!

Pultex® standard structural profiles and SUPERSTRUCTURALS will provide you with the lowest cost solution for your corrosion application!

Pultex® standard structural profiles are produced in the three resin systems:

• Series 1500 Isophthalic Polyester (I)

• Series 1525 Isophthalic Fire Retardant (IFR)

• Series 1625 Vinyl Ester Fire Retardant (VFR)

The SUPERSTRUCTURAL line of products will reduce material and labor cost associated with your structure. Review the Pultex® Pultrusion Design Manual for specific engineering design information on all of our structural profiles. Witness the SuperStructural Advantage Today!

Supplier's Site

Technical Specifications

  Creative Composites Group Creative Composites Group Creative Composites Group Creative Composites Group Creative Composites Group
Product Category Fabricated Plastic Parts and Semi-Finished Shapes Fabricated Plastic Parts and Semi-Finished Shapes Fabricated Plastic Parts and Semi-Finished Shapes Fabricated Plastic Parts and Semi-Finished Shapes Fabricated Plastic Parts and Semi-Finished Shapes
Product Number Metric Version Metric Version Metric Version Metric Version Metric Version
Product Name Pultex® Fiber Reinforced Polymer Structural Profiles Pultex® Fiber Reinforced Polymer Flat Sheets Pultex® Fiber Reinforced Polymer Superstructural Angles Pultex® Fiber Reinforced Polymer Rods and Bars Pultex® Fiber Reinforced Polymer Superstructural Wide Flange and I-Sections
Form / Shape Pultruded Profile Bar Stock or Rod Stock; Sheet or Film Pultruded Profile Rod or Round Stock Pultruded Profile
Chemical System Polyester or Alkyd; Thermoplastic Polyester (PET, PBT, etc.) Polyester or Alkyd; Thermoplastic Polyester (PET, PBT, etc.) Polyester or Alkyd; Thermoplastic Polyester (PET, PBT, etc.) Polyester or Alkyd; Thermoplastic Polyester (PET, PBT, etc.) Polyester or Alkyd; Thermoplastic Polyester (PET, PBT, etc.)
Filler Pultex® Fiber Pultex® Fiber Pultex® Fiber Pultex® Fiber Pultex® Fiber
Material Type Electrical Insulation Electrical Insulation Electrical Insulation Electrical Insulation
Industry Marine; OEM or Industrial Marine; OEM or Industrial Marine; OEM or Industrial Marine; OEM or Industrial Marine; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
End plate - 257-300 - WAGO
Specs
Form / Shape Plate
Thickness 0.5591 inch (14.2 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details