Crane Aerospace & Electronics Switches and Switch Matrices T-ISLT-2-2134

Description
Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 0.8 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 0.8 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T-ISLT-2-2134 is a high-power microwave SP2T switch for UHF applications, featuring a miniature hermetic construction and SMA female connectors. It operates from 0.5 to 1.0 GHz with a maximum insertion loss of 0.8 dB and minimum isolation of 25 dB. The switch requires bipolar bias control with 70 mA forward and 10 V reverse voltage, and a +30 V, -5 VDC power supply. Switching speed is 1 µs maximum, with an operating power of 200 mW. The device measures 2" x 1.8" x 1.05" max and is rated for mounting temperatures up to +50°C.

Datasheet Summary
Powered by GS/AI

The T-ISLT-2-2134 is a high-power microwave SP2T switch for UHF applications, featuring a miniature hermetic construction and SMA female connectors. It operates from 0.5 to 1.0 GHz with a maximum insertion loss of 0.8 dB and minimum isolation of 25 dB. The switch requires bipolar bias control with 70 mA forward and 10 V reverse voltage, and a +30 V, -5 VDC power supply. Switching speed is 1 µs maximum, with an operating power of 200 mW. The device measures 2" x 1.8" x 1.05" max and is rated for mounting temperatures up to +50°C.

Suppliers

Company
Product
Description
Supplier Links
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Switches and Switch Matrices
T-ISLT-2-2134
Switches and Switch Matrices T-ISLT-2-2134
Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 0.8 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 500
  • Frequency Max (MHz) | 1,000
  • Insertion Loss (dB) Max | 0.8
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Switches
Product Number T-ISLT-2-2134
Product Name Switches and Switch Matrices
Frequency Range 500 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details