Crane Aerospace & Electronics Switches and Switch Matrices T-ISLT-2-2131

Description
Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 Insertion Loss (dB) Max | 1.75 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 Insertion Loss (dB) Max | 1.75 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Switches and Switch Matrices
T-ISLT-2-2131
Switches and Switch Matrices T-ISLT-2-2131
Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 Insertion Loss (dB) Max | 1.75 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 18,000
  • Insertion Loss (dB) Max | 1.75
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Switches
Product Number T-ISLT-2-2131
Product Name Switches and Switch Matrices
Frequency Range 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details