Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers SSF-2L-Series

Description
Package Type | Flatpack Sub Type | Single Sideband Modulator Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 4,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±3° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack Sub Type | Single Sideband Modulator Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 4,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±3° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - SSF-2L-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
SSF-2L-Series
IQ Modulators, Demodulators, and Complex Mixers SSF-2L-Series
Package Type | Flatpack Sub Type | Single Sideband Modulator Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 4,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±3° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • Sub Type | Single Sideband Modulator
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 4,000
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 90° ±3°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number SSF-2L-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPF-2A-2250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1500 to 2500 MHz
View Details
Linear Modulator - PMP-3R Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 500 MHz
View Details
Bi-Phase Modulators - BEM-2A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1000 to 2000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20F-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 1200 to 3000 MHz
View Details