Crane Aerospace & Electronics Bi-Phase Modulators BEM-2A-1500

Description
Package Type | Connectorized Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 5 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 5 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BEM-2A-1500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BEM-2A-1500
Bi-Phase Modulators BEM-2A-1500
Package Type | Connectorized Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 5 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 2,000
  • Insertion Loss (dB) Max | 6
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 5
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BEM-2A-1500
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPF-2A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1000 to 2000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-27L-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 20 to 200 MHz
View Details
Bi-Phase Modulators - BPF-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 500 MHz
View Details
Bi-Phase Modulators - BEM-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 1000 MHz
View Details