Crane Aerospace & Electronics Linear Modulator PMP-3R Series

Description
Package Type | PC Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 0 dBm Insertion Loss (dB) Max | 2 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 180
Request a Quote
Description
Package Type | PC Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 0 dBm Insertion Loss (dB) Max | 2 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 180
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMP-3R Series is an analog phase modulator designed for operation between 10 and 500 MHz with up to 10% modulation rate, low insertion loss, and high sensitivity, housed in a Meri-Pac package.

Datasheet Summary
Powered by GS/AI

The PMP-3R Series is an analog phase modulator designed for operation between 10 and 500 MHz with up to 10% modulation rate, low insertion loss, and high sensitivity, housed in a Meri-Pac package.

Suppliers

Company
Product
Description
Supplier Links
Linear Modulator - PMP-3R Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Linear Modulator
PMP-3R Series
Linear Modulator PMP-3R Series
Package Type | PC Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 0 dBm Insertion Loss (dB) Max | 2 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 180
  • Package Type | PC Mount
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 0 dBm
  • Insertion Loss (dB) Max | 2
  • Environmental Screening | Catalogue, Mil-screened
  • Bandwidth (%) | 10
  • Phase Shift Range (Deg) Min | 180
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number PMP-3R Series
Product Name Linear Modulator
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPG-2B-505 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQP-20R-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 20 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - VMF-2E-160 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 144 to 176 MHz
View Details
Bi-Phase Modulators - BTF-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 1000 MHz
View Details