Crane Pumps & Systems Residential Sump Pumps SP Series

Description
Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options including a magnetic switch on our SHUR-Switch™ sump pump. All Barnes sump pump are robustly designed for long operational life and dependable service. They are further enhanced by a stainless steel shaft and heavy duty seal. Barnes sump pumps save time and replacement costs because they are interchangeable with competing sump pump brands. Applications Residential Sump Light Industrial Features Permanent split capacitor motor for reliable, high performance, longer motor life, great starting torque, and lower amp draw Stainless steel hardware and shaft Cast iron vortex impeller 1/2" Spherical solids capacity Permanent split capacitor motor Automatic thermal overload protection Upper and lower ball bearings CSA C/US listed Stainless steel shaft and hardware 24 month limited warranty Heavy duty industrial Type 21 silicon carbide seal Options Diaphragm switch Vertical or tethered floats - easily adjustable for varying conditions. Manual operation model available if preferred. Piggy back mounted switch - Eliminates need to pull pump to check for switch failure.
Description
Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options including a magnetic switch on our SHUR-Switch™ sump pump. All Barnes sump pump are robustly designed for long operational life and dependable service. They are further enhanced by a stainless steel shaft and heavy duty seal. Barnes sump pumps save time and replacement costs because they are interchangeable with competing sump pump brands. Applications Residential Sump Light Industrial Features Permanent split capacitor motor for reliable, high performance, longer motor life, great starting torque, and lower amp draw Stainless steel hardware and shaft Cast iron vortex impeller 1/2" Spherical solids capacity Permanent split capacitor motor Automatic thermal overload protection Upper and lower ball bearings CSA C/US listed Stainless steel shaft and hardware 24 month limited warranty Heavy duty industrial Type 21 silicon carbide seal Options Diaphragm switch Vertical or tethered floats - easily adjustable for varying conditions. Manual operation model available if preferred. Piggy back mounted switch - Eliminates need to pull pump to check for switch failure.

Suppliers

Company
Product
Description
Supplier Links
Residential Sump Pumps - SP Series - Crane Pumps & Systems
Piqua, OH, USA
Residential Sump Pumps
SP Series
Residential Sump Pumps SP Series
Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options including a magnetic switch on our SHUR-Switch™ sump pump. All Barnes sump pump are robustly designed for long operational life and dependable service. They are further enhanced by a stainless steel shaft and heavy duty seal. Barnes sump pumps save time and replacement costs because they are interchangeable with competing sump pump brands. Applications Residential Sump Light Industrial Features Permanent split capacitor motor for reliable, high performance, longer motor life, great starting torque, and lower amp draw Stainless steel hardware and shaft Cast iron vortex impeller 1/2" Spherical solids capacity Permanent split capacitor motor Automatic thermal overload protection Upper and lower ball bearings CSA C/US listed Stainless steel shaft and hardware 24 month limited warranty Heavy duty industrial Type 21 silicon carbide seal Options Diaphragm switch Vertical or tethered floats - easily adjustable for varying conditions. Manual operation model available if preferred. Piggy back mounted switch - Eliminates need to pull pump to check for switch failure.

Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options including a magnetic switch on our SHUR-Switch™ sump pump. All Barnes sump pump are robustly designed for long operational life and dependable service. They are further enhanced by a stainless steel shaft and heavy duty seal. Barnes sump pumps save time and replacement costs because they are interchangeable with competing sump pump brands.

Applications

  • Residential Sump
  • Light Industrial

Features

  • Permanent split capacitor motor for reliable, high performance, longer motor life, great starting torque, and lower amp draw
  • Stainless steel hardware and shaft
  • Cast iron vortex impeller
  • 1/2" Spherical solids capacity
  • Permanent split capacitor motor
  • Automatic thermal overload protection
  • Upper and lower ball bearings
  • CSA C/US listed
  • Stainless steel shaft and hardware
  • 24 month limited warranty
  • Heavy duty industrial Type 21 silicon carbide seal

Options

  • Diaphragm switch
  • Vertical or tethered floats - easily adjustable for varying conditions.
  • Manual operation model available if preferred.
  • Piggy back mounted switch - Eliminates need to pull pump to check for switch failure.
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number SP Series
Product Name Residential Sump Pumps
Pump Type Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details