Crane Aerospace & Electronics SMTR Series™ – 30 Watts DC/DC Converter Space SMTR2815S

Description
The SMTR Series 28-volt DC/DC converters offer up to 30 watts of output power from single, dual or triple output configurations. SMTR converters offer screening options to Space Prototype (O), Class H, or Class K. Radiation tolerant to Radiation Hardness Assurance (RHA) levels of “-” (O) or “R”, per MIL-STD-38534. Single, dual and triple models Application: Space Operating temperature -55° to +125°C Qualified to MIL-PRF-38534 Class H and K Radiation hardness assurance (RHA) to level R 100 krad(Si) Input voltage range 19 to 40 VDC Transient protection 50 V for 50 ms Fully Isolated, magnetic feedback Fixed high frequency switching Trim function or remote sense on single output models Inhibit function Synchronization function Indefinite short circuit protection Up to 84% efficiency (up to 73% efficiency triple models) Case size: Single and dual output 2.100 × 1.115 × 0.400 inches (53.34 × 28.32 × 10.16 mm) Single and dual flanged: 2.910 × 1.115 × 0.400 inches (73.79 × 28.32 × 10.16 mm) Triple output 1.950 × 1.350 × 0.405 inches (49.53 × 34.29 × 10.29 mm) Triple flanged: 2.720 × 1.350 × 0.405 inches (69.09 × 34.29 × 10.29 mm) SEE 86 MeV cm2/mg

Suppliers

Company
Product
Description
Supplier Links
SMTR Series™ – 30 Watts DC/DC Converter Space - SMTR2815S - Crane Aerospace & Electronics
Redmond, WA, USA
SMTR Series™ – 30 Watts DC/DC Converter Space
SMTR2815S
SMTR Series™ – 30 Watts DC/DC Converter Space SMTR2815S
The SMTR Series 28-volt DC/DC converters offer up to 30 watts of output power from single, dual or triple output configurations. SMTR converters offer screening options to Space Prototype (O), Class H, or Class K. Radiation tolerant to Radiation Hardness Assurance (RHA) levels of “-” (O) or “R”, per MIL-STD-38534. Single, dual and triple models Application: Space Operating temperature -55° to +125°C Qualified to MIL-PRF-38534 Class H and K Radiation hardness assurance (RHA) to level R 100 krad(Si) Input voltage range 19 to 40 VDC Transient protection 50 V for 50 ms Fully Isolated, magnetic feedback Fixed high frequency switching Trim function or remote sense on single output models Inhibit function Synchronization function Indefinite short circuit protection Up to 84% efficiency (up to 73% efficiency triple models) Case size: Single and dual output 2.100 × 1.115 × 0.400 inches (53.34 × 28.32 × 10.16 mm) Single and dual flanged: 2.910 × 1.115 × 0.400 inches (73.79 × 28.32 × 10.16 mm) Triple output 1.950 × 1.350 × 0.405 inches (49.53 × 34.29 × 10.29 mm) Triple flanged: 2.720 × 1.350 × 0.405 inches (69.09 × 34.29 × 10.29 mm) SEE 86 MeV cm2/mg

The SMTR Series 28-volt DC/DC converters offer up to 30 watts of output power from single, dual or triple output configurations. SMTR converters offer screening options to Space Prototype (O), Class H, or Class K. Radiation tolerant to Radiation Hardness Assurance (RHA) levels of “-” (O) or “R”, per MIL-STD-38534.

Single, dual and triple models

Application: Space

  • Operating temperature -55° to +125°C
  • Qualified to MIL-PRF-38534 Class H and K
  • Radiation hardness assurance (RHA) to level R 100 krad(Si)
  • Input voltage range 19 to 40 VDC
  • Transient protection 50 V for 50 ms
  • Fully Isolated, magnetic feedback
  • Fixed high frequency switching
  • Trim function or remote sense on single output models
  • Inhibit function
  • Synchronization function
  • Indefinite short circuit protection
  • Up to 84% efficiency (up to 73% efficiency triple models)
  • Case size:
    • Single and dual output 2.100 × 1.115 × 0.400 inches (53.34 × 28.32 × 10.16 mm)
    • Single and dual flanged: 2.910 × 1.115 × 0.400 inches (73.79 × 28.32 × 10.16 mm)
    • Triple output 1.950 × 1.350 × 0.405 inches (49.53 × 34.29 × 10.29 mm)
    • Triple flanged: 2.720 × 1.350 × 0.405 inches (69.09 × 34.29 × 10.29 mm)

SEE 86 MeV cm2/mg

Supplier's Site

Technical Specifications

  Crane Aerospace & Electronics
Product Category Power Supplies
Product Number SMTR2815S
Product Name SMTR Series™ – 30 Watts DC/DC Converter Space
Type DC-DC Converter
Applications Space
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CN200A110-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
FSP AC to DC 100-240V ATX 700W 80 Plus Bronze - PS8-700ATX-BB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
Power Supply Interface Module - PSIM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Applications Instrumentation
DC Output Voltage 5.0 to 24.0 volts
DC Output Current 1.8 amps
View Details