Crane Pumps & Systems Solids Handling - Submersible Pumps SH Series

Description
Barnes Solids Handling pump series are commonly found in applications involving sewage, effluent, wastewater processing and solids laden media. Available in both standard and explosion proof configurations. Barnes Solids Handling pumps are constructed of durable cast iron with oil-filled motors to provide a pump tough enough to meet almost any application need. Premium quality solids handling pumps with many specifiable features as standard. Applications Municipal Wastewater Raw Sewage Features Superior Solids Passing with Less Clogging Variable Frequency Drive rated H-Class windings 208/230-460, 575V rated Plug-n-Play 50-foot Cord Temperature and moisture sensors 50,000 hour minimum bearing life Stainless Steel lifting bail and hardware Options Hard Face Seal materials Impeller trims to meet specified conditions Additional cord lengths Rail systems for easy installation and removal Break away fittings Leg kit for free standing applications
Description
Barnes Solids Handling pump series are commonly found in applications involving sewage, effluent, wastewater processing and solids laden media. Available in both standard and explosion proof configurations. Barnes Solids Handling pumps are constructed of durable cast iron with oil-filled motors to provide a pump tough enough to meet almost any application need. Premium quality solids handling pumps with many specifiable features as standard. Applications Municipal Wastewater Raw Sewage Features Superior Solids Passing with Less Clogging Variable Frequency Drive rated H-Class windings 208/230-460, 575V rated Plug-n-Play 50-foot Cord Temperature and moisture sensors 50,000 hour minimum bearing life Stainless Steel lifting bail and hardware Options Hard Face Seal materials Impeller trims to meet specified conditions Additional cord lengths Rail systems for easy installation and removal Break away fittings Leg kit for free standing applications

Suppliers

Company
Product
Description
Supplier Links
Solids Handling - Submersible Pumps - SH Series - Crane Pumps & Systems
Piqua, OH, USA
Solids Handling - Submersible Pumps
SH Series
Solids Handling - Submersible Pumps SH Series
Barnes Solids Handling pump series are commonly found in applications involving sewage, effluent, wastewater processing and solids laden media. Available in both standard and explosion proof configurations. Barnes Solids Handling pumps are constructed of durable cast iron with oil-filled motors to provide a pump tough enough to meet almost any application need. Premium quality solids handling pumps with many specifiable features as standard. Applications Municipal Wastewater Raw Sewage Features Superior Solids Passing with Less Clogging Variable Frequency Drive rated H-Class windings 208/230-460, 575V rated Plug-n-Play 50-foot Cord Temperature and moisture sensors 50,000 hour minimum bearing life Stainless Steel lifting bail and hardware Options Hard Face Seal materials Impeller trims to meet specified conditions Additional cord lengths Rail systems for easy installation and removal Break away fittings Leg kit for free standing applications

Barnes Solids Handling pump series are commonly found in applications involving sewage, effluent, wastewater processing and solids laden media. Available in both standard and explosion proof configurations. Barnes Solids Handling pumps are constructed of durable cast iron with oil-filled motors to provide a pump tough enough to meet almost any application need.

Premium quality solids handling pumps with many specifiable features as standard.
Applications

  • Municipal Wastewater Raw Sewage

Features

  • Superior Solids Passing with Less Clogging
  • Variable Frequency Drive rated H-Class windings
  • 208/230-460, 575V rated Plug-n-Play 50-foot Cord
  • Temperature and moisture sensors
  • 50,000 hour minimum bearing life
  • Stainless Steel lifting bail and hardware

Options

  • Hard Face Seal materials
  • Impeller trims to meet specified conditions
  • Additional cord lengths
  • Rail systems for easy installation and removal
  • Break away fittings
  • Leg kit for free standing applications
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number SH Series
Product Name Solids Handling - Submersible Pumps
Pump Type Submersible Pump
Liquid Flow 3400.000 GPM (12878.79 L/min)
Discharge Size 4.000 inch (102 mm)
HP 2.00 to 60.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details