Crane Pumps & Systems Fountain Pumps SFU

Description
Barnes UL listed fountain pumps are the market leader in decorative water applications. All bronze and stainless steel construction, 1/3 to 1 HP units available in both 115V and 230V single phase. Applications Dramatic Decorative Water Displays Features Stainless Steel Screen (SFU) Stainless Steel Shaft Thermal overload protection in motor Oil filled motor Options Optional Seal Materials, Cord and Impeller trims available.
Description
Barnes UL listed fountain pumps are the market leader in decorative water applications. All bronze and stainless steel construction, 1/3 to 1 HP units available in both 115V and 230V single phase. Applications Dramatic Decorative Water Displays Features Stainless Steel Screen (SFU) Stainless Steel Shaft Thermal overload protection in motor Oil filled motor Options Optional Seal Materials, Cord and Impeller trims available.

Suppliers

Company
Product
Description
Supplier Links
Fountain Pumps - SFU - Crane Pumps & Systems
Piqua, OH, USA
Fountain Pumps
SFU
Fountain Pumps SFU
Barnes UL listed fountain pumps are the market leader in decorative water applications. All bronze and stainless steel construction, 1/3 to 1 HP units available in both 115V and 230V single phase. Applications Dramatic Decorative Water Displays Features Stainless Steel Screen (SFU) Stainless Steel Shaft Thermal overload protection in motor Oil filled motor Options Optional Seal Materials, Cord and Impeller trims available.

Barnes UL listed fountain pumps are the market leader in decorative water applications. All bronze and stainless steel construction, 1/3 to 1 HP units available in both 115V and 230V single phase.

Applications

  • Dramatic Decorative Water Displays

Features

  • Stainless Steel Screen (SFU)
  • Stainless Steel Shaft
  • Thermal overload protection in motor
  • Oil filled motor

Options

  • Optional Seal Materials, Cord and Impeller trims available.
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number SFU
Product Name Fountain Pumps
Pump Type Centrifugal Pump; Fountain Pump
Liquid Flow 120.000 GPM (454.55 L/min)
Discharge Size 1.750 inch (44.45 mm)
HP 0.33 to 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details