Barksdale Control Products Bi-Metallic Temperature Switch Series ML1S

Description
ML1S Series temperature switches are economic, bi-metallic, factory pre-set temperature switches that complement both our new and traditional temperature switch lines. The ML1S features a one-piece, brass thermowell design, which houses a bi-metallic, SPST snap switch. This one piece, brass housing comes standard with 1/2" process and conduit connections is rated NEMA 4 and IP65 and is UL and CSA recognized. Switching action is SPST, wired normally open or closed and rated for 15 amps @ 125 VAC, 10 amps @ 250 VAC. The one-piece design offers integrity against leaks vs. other welded two-piece designs. For low or high limit alarm, shut-off, or control, the ML1S is ideal for OEM applications when a compact, inexpensive temperature switch is required. Features Bi-Metallic Sensor Compact Design NEMA 4 & IP 65 One Piece Design Proof Pressure up to 500 psi Proof Temperature up to 340°F
Datasheet
Description
ML1S Series temperature switches are economic, bi-metallic, factory pre-set temperature switches that complement both our new and traditional temperature switch lines. The ML1S features a one-piece, brass thermowell design, which houses a bi-metallic, SPST snap switch. This one piece, brass housing comes standard with 1/2" process and conduit connections is rated NEMA 4 and IP65 and is UL and CSA recognized. Switching action is SPST, wired normally open or closed and rated for 15 amps @ 125 VAC, 10 amps @ 250 VAC. The one-piece design offers integrity against leaks vs. other welded two-piece designs. For low or high limit alarm, shut-off, or control, the ML1S is ideal for OEM applications when a compact, inexpensive temperature switch is required. Features Bi-Metallic Sensor Compact Design NEMA 4 & IP 65 One Piece Design Proof Pressure up to 500 psi Proof Temperature up to 340°F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Metallic Temperature Switch - Series ML1S - Barksdale Control Products
Los Angeles, CA, USA
Bi-Metallic Temperature Switch
Series ML1S
Bi-Metallic Temperature Switch Series ML1S
ML1S Series temperature switches are economic, bi-metallic, factory pre-set temperature switches that complement both our new and traditional temperature switch lines. The ML1S features a one-piece, brass thermowell design, which houses a bi-metallic, SPST snap switch. This one piece, brass housing comes standard with 1/2" process and conduit connections is rated NEMA 4 and IP65 and is UL and CSA recognized. Switching action is SPST, wired normally open or closed and rated for 15 amps @ 125 VAC, 10 amps @ 250 VAC. The one-piece design offers integrity against leaks vs. other welded two-piece designs. For low or high limit alarm, shut-off, or control, the ML1S is ideal for OEM applications when a compact, inexpensive temperature switch is required. Features Bi-Metallic Sensor Compact Design NEMA 4 & IP 65 One Piece Design Proof Pressure up to 500 psi Proof Temperature up to 340°F

ML1S Series temperature switches are economic, bi-metallic, factory pre-set temperature switches that complement both our new and traditional temperature switch lines. The ML1S features a one-piece, brass thermowell design, which houses a bi-metallic, SPST snap switch. This one piece, brass housing comes standard with 1/2" process and conduit connections is rated NEMA 4 and IP65 and is UL and CSA recognized. Switching action is SPST, wired normally open or closed and rated for 15 amps @ 125 VAC, 10 amps @ 250 VAC. The one-piece design offers integrity against leaks vs. other welded two-piece designs. For low or high limit alarm, shut-off, or control, the ML1S is ideal for OEM applications when a compact, inexpensive temperature switch is required.

Features

  • Bi-Metallic Sensor
  • Compact Design
  • NEMA 4 & IP 65
  • One Piece Design
  • Proof Pressure up to 500 psi
  • Proof Temperature up to 340°F
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Thermal Switches and Thermal Protectors
Product Number Series ML1S
Product Name Bi-Metallic Temperature Switch
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 18 to 36 DegF (10 to 20 DegC)
Mounting/Configuration Probe Configuration
High Temperature Set Point 50 to 200 F (10 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Snap-Action Thermal Control - FC-P6D - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Bi-Metal
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Insulated Lead Wires
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
High Temperature Set Point -40 to 1000 F (-40 to 538 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details