Barksdale Control Products Explosion Proof Pressure Transducer Series 423X

Description
Barksdale's 420X Series Explosion Proof Transducers prevent an explosion from occurring when operated in a Division 1 environment. Barksdale's 420X Series transducers prevent personal injury and machinery damage by preventing the explosion the first place. Energy generated within the transducer is of such a low level that intermittently present flammable vapors will not be ignited. External zener barriers are not required in order to meet UL requirements for a non-incendive installation. The lower cost of not having to install zener barriers means that the positive aspects of intrinsically safe and explosion proof are combined in Barksdale non-incendive transducers. Three models are available: Series 423X (0-5V), Series 425X (4-20mA) and Series 426X (0-10V). Features Diffused silicon sensor for high accuracy Explosion proof enclosure for hazardous locations Superior EMI, ESD and RFI protection Rugged stainless steel construction NEMA 4X, 7 and 9 ATEX approved for 425X Series only Modular concept Built-in high pressure snubber (2000 psi and above) cULus, CE approved
Datasheet
Description
Barksdale's 420X Series Explosion Proof Transducers prevent an explosion from occurring when operated in a Division 1 environment. Barksdale's 420X Series transducers prevent personal injury and machinery damage by preventing the explosion the first place. Energy generated within the transducer is of such a low level that intermittently present flammable vapors will not be ignited. External zener barriers are not required in order to meet UL requirements for a non-incendive installation. The lower cost of not having to install zener barriers means that the positive aspects of intrinsically safe and explosion proof are combined in Barksdale non-incendive transducers. Three models are available: Series 423X (0-5V), Series 425X (4-20mA) and Series 426X (0-10V). Features Diffused silicon sensor for high accuracy Explosion proof enclosure for hazardous locations Superior EMI, ESD and RFI protection Rugged stainless steel construction NEMA 4X, 7 and 9 ATEX approved for 425X Series only Modular concept Built-in high pressure snubber (2000 psi and above) cULus, CE approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Pressure Transducer - Series 423X - Barksdale Control Products
Los Angeles, CA, USA
Explosion Proof Pressure Transducer
Series 423X
Explosion Proof Pressure Transducer Series 423X
Barksdale's 420X Series Explosion Proof Transducers prevent an explosion from occurring when operated in a Division 1 environment. Barksdale's 420X Series transducers prevent personal injury and machinery damage by preventing the explosion the first place. Energy generated within the transducer is of such a low level that intermittently present flammable vapors will not be ignited. External zener barriers are not required in order to meet UL requirements for a non-incendive installation. The lower cost of not having to install zener barriers means that the positive aspects of intrinsically safe and explosion proof are combined in Barksdale non-incendive transducers. Three models are available: Series 423X (0-5V), Series 425X (4-20mA) and Series 426X (0-10V). Features Diffused silicon sensor for high accuracy Explosion proof enclosure for hazardous locations Superior EMI, ESD and RFI protection Rugged stainless steel construction NEMA 4X, 7 and 9 ATEX approved for 425X Series only Modular concept Built-in high pressure snubber (2000 psi and above) cULus, CE approved

Barksdale's 420X Series Explosion Proof Transducers prevent an explosion from occurring when operated in a Division 1 environment. Barksdale's 420X Series transducers prevent personal injury and machinery damage by preventing the explosion the first place. Energy generated within the transducer is of such a low level that intermittently present flammable vapors will not be ignited. External zener barriers are not required in order to meet UL requirements for a non-incendive installation. The lower cost of not having to install zener barriers means that the positive aspects of intrinsically safe and explosion proof are combined in Barksdale non-incendive transducers. Three models are available: Series 423X (0-5V), Series 425X (4-20mA) and Series 426X (0-10V).

Features

  • Diffused silicon sensor for high accuracy
  • Explosion proof enclosure for hazardous locations
  • Superior EMI, ESD and RFI protection
  • Rugged stainless steel construction
  • NEMA 4X, 7 and 9
  • ATEX approved for 425X Series only
  • Modular concept
  • Built-in high pressure snubber (2000 psi and above)
  • cULus, CE approved
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Sensors
Product Number Series 423X
Product Name Explosion Proof Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute (optional feature); Gauge (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6041351-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Board Mount Pressure Sensors - 1010384-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Sensors - 2726951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details