Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHS-2-60

Description
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 57 Frequency Max (MHz) | 63 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 57 Frequency Max (MHz) | 63 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHS-2 series consists of 90° power dividers/combiners operating from 1 to 200 MHz with 10% bandwidth standard, low insertion loss, and high isolation, housed in a PC mounting package.

Datasheet Summary
Powered by GS/AI

The QHS-2 series consists of 90° power dividers/combiners operating from 1 to 200 MHz with 10% bandwidth standard, low insertion loss, and high isolation, housed in a PC mounting package.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHS-2-60 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHS-2-60
Power Dividers, Combiners, Hybrids QHS-2-60
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 57 Frequency Max (MHz) | 63 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 57
  • Frequency Max (MHz) | 63
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHS-2-60
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor PC Mount
Frequency 57.00 to 63.00 MHz
Insertion Loss 0.30 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-43001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-28002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.25 dB
View Details
Iso-Divider - Iso-Divider_4-Way - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
View Details
Power Dividers, Combiners, Hybrids - PDM-21-19.325G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 18450.00 to 20200.00 MHz
Insertion Loss 0.90 dB
View Details