Crane Aerospace & Electronics Iso-Divider Iso-Divider_4-Way

Description
Package Type | Surface Mount Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Iso-Divider_4-Way is a Ku-band 4-way power divider designed for satellite receiver and transmitter applications requiring antenna sharing in redundant configurations. It features SMA female RF connectors, operates from 10.7 to 14.8 GHz, and has a maximum insertion loss of 1.2 dB with minimum 38 dB isolation between outputs. The device offers 20 dB minimum return loss, +8 ° maximum phase balance, and can handle up to 2 W of power. It is enclosed in a package measuring 2.64" x 1.52" x 0.56", operates from -55 to +85°C, and is space qualified with EMI shielding of -80 dBi min and magnetic emission limited to 0.5 Am² max.

Datasheet Summary
Powered by GS/AI

The Iso-Divider_4-Way is a Ku-band 4-way power divider designed for satellite receiver and transmitter applications requiring antenna sharing in redundant configurations. It features SMA female RF connectors, operates from 10.7 to 14.8 GHz, and has a maximum insertion loss of 1.2 dB with minimum 38 dB isolation between outputs. The device offers 20 dB minimum return loss, +8 ° maximum phase balance, and can handle up to 2 W of power. It is enclosed in a package measuring 2.64" x 1.52" x 0.56", operates from -55 to +85°C, and is space qualified with EMI shielding of -80 dBi min and magnetic emission limited to 0.5 Am² max.

Suppliers

Company
Product
Description
Supplier Links
Iso-Divider - Iso-Divider_4-Way - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Surface Mount Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number Iso-Divider_4-Way
Product Name Iso-Divider
Package Type / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2BH-0.15G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 130.00 to 174.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-27002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.30 dB
View Details
Power Dividers, Combiners, Hybrids - HJM-4R-16G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 1.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-550 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 30.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details