Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-28002

Description
Package Type | Connectorized NxM | 1 x 12 Coupling (dB) | -10.8 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 12 Coupling (dB) | -10.8 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-28002 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-28002
Power Dividers, Combiners, Hybrids HJ-28002
Package Type | Connectorized NxM | 1 x 12 Coupling (dB) | -10.8 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 12
  • Coupling (dB) | -10.8
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 100
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1.25
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | ±2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-28002
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.25 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21-6.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5800.00 to 6700.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-23A-160 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 107.00 to 214.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-80-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 300.00 MHz
Insertion Loss 2.00 dB
View Details