Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHDZ-2Z-2.45G

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,300 Frequency Max (MHz) | 2,700 CW Power (W) | 25 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,300 Frequency Max (MHz) | 2,700 CW Power (W) | 25 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHD series is a surface-mount quad hybrid coupler designed for 2.3 to 2.7 GHz applications, offering 25 watts CW power handling, 0.35 dB max insertion loss, 20 dB min isolation, ±0.3 dB max amplitude balance, and 90 ± 3° max phase balance. It features a 0.175 x 0.175 x 0.086 inch footprint, operates from -55 to +85°C, and uses ceramic-filled PTFE dielectrics compatible with FR-4, G-10, and polyamide substrates. Tape and reel packaging is supported.

Datasheet Summary
Powered by GS/AI

The QHD series is a surface-mount quad hybrid coupler designed for 2.3 to 2.7 GHz applications, offering 25 watts CW power handling, 0.35 dB max insertion loss, 20 dB min isolation, ±0.3 dB max amplitude balance, and 90 ± 3° max phase balance. It features a 0.175 x 0.175 x 0.086 inch footprint, operates from -55 to +85°C, and uses ceramic-filled PTFE dielectrics compatible with FR-4, G-10, and polyamide substrates. Tape and reel packaging is supported.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHDZ-2Z-2.45G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHDZ-2Z-2.45G
Power Dividers, Combiners, Hybrids QHDZ-2Z-2.45G
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,300 Frequency Max (MHz) | 2,700 CW Power (W) | 25 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2,300
  • Frequency Max (MHz) | 2,700
  • CW Power (W) | 25
  • Insertion Loss (dB) Max | 0.35
  • Amplitude Balance (dB) Max | ±0.3
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHDZ-2Z-2.45G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2300.00 to 2700.00 MHz
Insertion Loss 0.35 dB
Power 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-61-4G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 4400.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.495GF - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 250.00 to 500.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-56001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41M-15G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12000.00 to 18000.00 MHz
Insertion Loss 1.50 dB
View Details