Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHDZ-2N-0.45G

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 380 Frequency Max (MHz) | 520 CW Power (W) | 200 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 380 Frequency Max (MHz) | 520 CW Power (W) | 200 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHDZ-2N-0.45G is a 3-dB 90° quad hybrid coupler for use in the 380-520 MHz range, designed for surface mount application. It measures 24.00 mm by 16.00 mm with a height of 2.4 mm. The device offers a maximum insertion loss of 0.3 dB, minimum isolation of 20 dB, maximum VSWR of 1.20:1, amplitude balance of ±0.3 dB, and phase balance of 90±3°, with a maximum input power of 200 watts. It operates within a temperature range of -55 to +95°C and is constructed using fusion bonded multilayer stripline technology for enhanced reliability and performance.

Datasheet Summary
Powered by GS/AI

The QHDZ-2N-0.45G is a 3-dB 90° quad hybrid coupler for use in the 380-520 MHz range, designed for surface mount application. It measures 24.00 mm by 16.00 mm with a height of 2.4 mm. The device offers a maximum insertion loss of 0.3 dB, minimum isolation of 20 dB, maximum VSWR of 1.20:1, amplitude balance of ±0.3 dB, and phase balance of 90±3°, with a maximum input power of 200 watts. It operates within a temperature range of -55 to +95°C and is constructed using fusion bonded multilayer stripline technology for enhanced reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHDZ-2N-0.45G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHDZ-2N-0.45G
Power Dividers, Combiners, Hybrids QHDZ-2N-0.45G
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 380 Frequency Max (MHz) | 520 CW Power (W) | 200 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 380
  • Frequency Max (MHz) | 520
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | ±0.3
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHDZ-2N-0.45G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 380.00 to 520.00 MHz
Insertion Loss 0.30 dB
Power 200.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-22009 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 2.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-23003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2A-10 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 9.50 to 10.50 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDK-50-50 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 100.00 MHz
Insertion Loss 0.90 dB
View Details