Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-80-950 SQ

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 900 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.6 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 900 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.6 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDML-80-950 SQ is an 8-way in-phase power divider operating from 0.90 to 1.00 GHz, designed for space applications with a space-qualified rating. It features a maximum insertion loss of 2.6 dB, isolation of at least 20 dB, amplitude balance of 0.6 dB max, and phase balance of 8° max. The device has a VSWR of 1.25:1 at both input and output ports, handles 1 W CW power, and weighs 210 g. It uses a compact lumped-element design and meets Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDML-80-950 SQ is an 8-way in-phase power divider operating from 0.90 to 1.00 GHz, designed for space applications with a space-qualified rating. It features a maximum insertion loss of 2.6 dB, isolation of at least 20 dB, amplitude balance of 0.6 dB max, and phase balance of 8° max. The device has a VSWR of 1.25:1 at both input and output ports, handles 1 W CW power, and weighs 210 g. It uses a compact lumped-element design and meets Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-80-950 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-80-950 SQ
Power Dividers, Combiners, Hybrids PDML-80-950 SQ
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 900 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.6 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 900
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2.6
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | 8
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-80-950 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 900.00 to 1000.00 MHz
Insertion Loss 2.60 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2N-0.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 740.00 to 960.00 MHz
Insertion Loss 0.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-1.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-30-1100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 700.00 to 1400.00 MHz
Insertion Loss 2.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-1.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1250.00 to 1750.00 MHz
Insertion Loss 0.70 dB
View Details