Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHD-3C-10G

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | ±1.0 Phase Balance (Deg) Max | 90±8 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | ±1.0 Phase Balance (Deg) Max | 90±8 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHD-3C-10G is a quad hybrid coupler designed for microwave signal distribution and IQ network applications, operating from 2.0 to 18.0 GHz with a maximum insertion loss of 2.0 dB, minimum isolation of 15 dB, and a VSWR of 1.5:1 max. It maintains amplitude balance within ±1.0 dB and phase balance of 90° ±8°, handling up to 30 watts typical input power. The device features a co-planar waveguide gold-plated launch and operates from -55°C to +85°C. Its package is a fusion-bonded multilayer stripline assembly with dimensions of 1.600 in length, 1.064 in width, and 0.067 in height, mounted on a surface with four gold-plated CPW launches.

Datasheet Summary
Powered by GS/AI

The QHD-3C-10G is a quad hybrid coupler designed for microwave signal distribution and IQ network applications, operating from 2.0 to 18.0 GHz with a maximum insertion loss of 2.0 dB, minimum isolation of 15 dB, and a VSWR of 1.5:1 max. It maintains amplitude balance within ±1.0 dB and phase balance of 90° ±8°, handling up to 30 watts typical input power. The device features a co-planar waveguide gold-plated launch and operates from -55°C to +85°C. Its package is a fusion-bonded multilayer stripline assembly with dimensions of 1.600 in length, 1.064 in width, and 0.067 in height, mounted on a surface with four gold-plated CPW launches.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHD-3C-10G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHD-3C-10G
Power Dividers, Combiners, Hybrids QHD-3C-10G
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | ±1.0 Phase Balance (Deg) Max | 90±8 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 2
  • Amplitude Balance (dB) Max | ±1.0
  • Phase Balance (Deg) Max | 90±8
  • Isolation (dB) Min | 15
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHD-3C-10G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2H-0.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 800.00 to 1000.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-22007 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHC-2-2.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2100.00 to 2400.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-28002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.25 dB
View Details