Crane Pumps & Systems Self Priming Solids Handling Pumps PO

Description
Barnes and Crown offer a broad range of engineered self-priming centrifugal pumps for a variety of light to heavy-duty wastewater applications. Designed specifically for unscreened raw sewage or industrial waste applications. Application Industrial (Raw Water, Wastewater, Barge Stripping) Features Cast Iron Construction Two vane, ductile iron open impeller High carbon steel shaft Corrosion resistant hardware Single mechanical seal, grease lubricated-buna/carb on/ceramic Options Double mechanical seals Oil lubricated seals V-belt for base mounting
Description
Barnes and Crown offer a broad range of engineered self-priming centrifugal pumps for a variety of light to heavy-duty wastewater applications. Designed specifically for unscreened raw sewage or industrial waste applications. Application Industrial (Raw Water, Wastewater, Barge Stripping) Features Cast Iron Construction Two vane, ductile iron open impeller High carbon steel shaft Corrosion resistant hardware Single mechanical seal, grease lubricated-buna/carb on/ceramic Options Double mechanical seals Oil lubricated seals V-belt for base mounting

Suppliers

Company
Product
Description
Supplier Links
Self Priming Solids Handling Pumps - PO - Crane Pumps & Systems
Piqua, OH, USA
Self Priming Solids Handling Pumps
PO
Self Priming Solids Handling Pumps PO
Barnes and Crown offer a broad range of engineered self-priming centrifugal pumps for a variety of light to heavy-duty wastewater applications. Designed specifically for unscreened raw sewage or industrial waste applications. Application Industrial (Raw Water, Wastewater, Barge Stripping) Features Cast Iron Construction Two vane, ductile iron open impeller High carbon steel shaft Corrosion resistant hardware Single mechanical seal, grease lubricated-buna/carb on/ceramic Options Double mechanical seals Oil lubricated seals V-belt for base mounting

Barnes and Crown offer a broad range of engineered self-priming centrifugal pumps for a variety of light to heavy-duty wastewater applications. Designed specifically for unscreened raw sewage or industrial waste applications.

Application

  • Industrial (Raw Water, Wastewater, Barge Stripping)

Features

  • Cast Iron Construction
  • Two vane, ductile iron open impeller
  • High carbon steel shaft
  • Corrosion resistant hardware
  • Single mechanical seal, grease lubricated-buna/carbon/ceramic

Options

  • Double mechanical seals
  • Oil lubricated seals
  • V-belt for base mounting
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number PO
Product Name Self Priming Solids Handling Pumps
Pump Type Centrifugal Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Hydraulic Pump/Motor - 53823610 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details