Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDP-2N-550

Description
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 30 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 30 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDP-2N series is a set of hermetic 2-way 0° power dividers/combiners designed for operation from 50 kHz to 3000 MHz, featuring low insertion loss and a Meri-Pac PC mount for automated insertion.

Datasheet Summary
Powered by GS/AI

The PDP-2N series is a set of hermetic 2-way 0° power dividers/combiners designed for operation from 50 kHz to 3000 MHz, featuring low insertion loss and a Meri-Pac PC mount for automated insertion.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDP-2N-550 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDP-2N-550
Power Dividers, Combiners, Hybrids PDP-2N-550
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 30 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 30
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 3
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDP-2N-550
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor PC Mount
Frequency 30.00 to 1000.00 MHz
Insertion Loss 1.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-33-3.775G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3750.00 to 3800.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-4G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3800.00 to 4200.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-1.95G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1700.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-261-2.95G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2700.00 to 3200.00 MHz
Insertion Loss 0.80 dB
View Details