Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-24M-6G

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-24M series consists of 2-way power dividers/combiners operating from 2 to 18 GHz with SMA connectors, designed to provide uniform phase and amplitude balance, high isolation, and low insertion loss.

Datasheet Summary
Powered by GS/AI

The PDM-24M series consists of 2-way power dividers/combiners operating from 2 to 18 GHz with SMA connectors, designed to provide uniform phase and amplitude balance, high isolation, and low insertion loss.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-24M-6G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-24M-6G
Power Dividers, Combiners, Hybrids PDM-24M-6G
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-24M-6G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 8000.00 MHz
Insertion Loss 0.30 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21-14.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14750.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - FH-30003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-23A-160 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 107.00 to 214.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-22A-122 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 117.00 to 127.00 MHz
Insertion Loss 0.70 dB
View Details