Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-81-12G SQ

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 10,500 Frequency Max (MHz) | 13,000 CW Power (W) | 2 Insertion Loss (dB) Max | 1.4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | ±6 Isolation (dB) Min | 16 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 10,500 Frequency Max (MHz) | 13,000 CW Power (W) | 2 Insertion Loss (dB) Max | 1.4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | ±6 Isolation (dB) Min | 16 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-81-12G SQ is a space-qualified 8-way in-phase power divider/combiner operating from 10.5 to 13 GHz with 50 ohm nominal impedance, SMA connectors, and a maximum insertion loss of 1.4 dB. It provides a minimum isolation of 16 dB, amplitude balance of 0.5 dB maximum, phase balance of ±6°, and input VSWR of 1.4:1 maximum. It handles a continuous wave input power of 2 W with a load VSWR of 1.2:1 and operates from -55°C to +85°C. The device is designed and qualified per Merrimac document CENG-0001 for space applications.

Datasheet Summary
Powered by GS/AI

The PDM-81-12G SQ is a space-qualified 8-way in-phase power divider/combiner operating from 10.5 to 13 GHz with 50 ohm nominal impedance, SMA connectors, and a maximum insertion loss of 1.4 dB. It provides a minimum isolation of 16 dB, amplitude balance of 0.5 dB maximum, phase balance of ±6°, and input VSWR of 1.4:1 maximum. It handles a continuous wave input power of 2 W with a load VSWR of 1.2:1 and operates from -55°C to +85°C. The device is designed and qualified per Merrimac document CENG-0001 for space applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-81-12G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-81-12G SQ
Power Dividers, Combiners, Hybrids PDM-81-12G SQ
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 10,500 Frequency Max (MHz) | 13,000 CW Power (W) | 2 Insertion Loss (dB) Max | 1.4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | ±6 Isolation (dB) Min | 16 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 10,500
  • Frequency Max (MHz) | 13,000
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 1.4
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | ±6
  • Isolation (dB) Min | 16
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-81-12G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10500.00 to 13000.00 MHz
Insertion Loss 1.40 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2Z-3.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 3300.00 to 3700.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-40A-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-3C-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2N-0.9G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 740.00 to 960.00 MHz
Insertion Loss 0.20 dB
View Details