Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-42005

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.65 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.65 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJ-42005 is a 2-way 0° power divider operating from 10 to 500 MHz with a 50-ohm impedance, designed for signal splitting or combining in microwave applications. It features a maximum insertion loss of 0.65 dB, minimum isolation of 30 dB, maximum VSWR of 1.3:1, amplitude balance of ±0.1 dB, and phase balance of ±2°. The device handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. It is connectorized and utilizes a standard mechanical outline suitable for aerospace and defense systems.

Datasheet Summary
Powered by GS/AI

The HJ-42005 is a 2-way 0° power divider operating from 10 to 500 MHz with a 50-ohm impedance, designed for signal splitting or combining in microwave applications. It features a maximum insertion loss of 0.65 dB, minimum isolation of 30 dB, maximum VSWR of 1.3:1, amplitude balance of ±0.1 dB, and phase balance of ±2°. The device handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. It is connectorized and utilizes a standard mechanical outline suitable for aerospace and defense systems.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-42005 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-42005
Power Dividers, Combiners, Hybrids HJ-42005
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.65 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.65
  • Amplitude Balance (dB) Max | ±0.1
  • Phase Balance (Deg) Max | ±2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-42005
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.65 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J3-20002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 100.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-4R-1300 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 100.00 to 2000.00 MHz
Insertion Loss 3.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-53002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 30.00 to 1000.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.75 dB
View Details