Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-61-1.4G SQ

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 1,100 Frequency Max (MHz) | 1,700 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 1,100 Frequency Max (MHz) | 1,700 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-61-1.4G SQ is a space-qualified, 6-way in-phase power divider/combiner operating from 1.1 to 1.7 GHz, featuring a maximum insertion loss of 0.7 dB, minimum isolation of 20 dB, amplitude balance of 0.8 dB max, phase balance of ±3° max, and a maximum input VSWR of 1.25:1. It is connectorized, weighs 270 g, and meets the requirements of Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDM-61-1.4G SQ is a space-qualified, 6-way in-phase power divider/combiner operating from 1.1 to 1.7 GHz, featuring a maximum insertion loss of 0.7 dB, minimum isolation of 20 dB, amplitude balance of 0.8 dB max, phase balance of ±3° max, and a maximum input VSWR of 1.25:1. It is connectorized, weighs 270 g, and meets the requirements of Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-61-1.4G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-61-1.4G SQ
Power Dividers, Combiners, Hybrids PDM-61-1.4G SQ
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 1,100 Frequency Max (MHz) | 1,700 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 1,100
  • Frequency Max (MHz) | 1,700
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 0.8
  • Phase Balance (Deg) Max | ±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-61-1.4G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1100.00 to 1700.00 MHz
Insertion Loss 0.70 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDN-20-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02B-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - J3-20002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 100.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-57001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 2.00 dB
View Details