Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-21-3.8G SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,400 Frequency Max (MHz) | 4,200 CW Power (W) | 10 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,400 Frequency Max (MHz) | 4,200 CW Power (W) | 10 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-21-3.8G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-21-3.8G SQ
Power Dividers, Combiners, Hybrids PDM-21-3.8G SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,400 Frequency Max (MHz) | 4,200 CW Power (W) | 10 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 3,400
  • Frequency Max (MHz) | 4,200
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.4
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-21-3.8G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 3400.00 to 4200.00 MHz
Insertion Loss 0.40 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2H-0.9G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 800.00 to 1000.00 MHz
Insertion Loss 0.15 dB
View Details
Iso-Divider - Iso-Divider_8-Way - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
View Details
Power Dividers, Combiners, Hybrids - J4-10003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 7.00 to 14.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-1.64G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1626.50 to 1660.50 MHz
Insertion Loss 0.50 dB
View Details