Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-40-250 SQ

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 2 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 2 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-40-250 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-40-250 SQ
Power Dividers, Combiners, Hybrids PDM-40-250 SQ
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 2 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 1.25
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 25
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-40-250 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21-14G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13000.00 to 15000.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-10003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 0.01 to 10.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-0.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 800.00 to 1000.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.187GM - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 125.00 to 250.00 MHz
Insertion Loss 0.25 dB
View Details