Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-41-3G SQ

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | ±6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | ±6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-41-3G SQ is a space-qualified 4-way in-phase power divider/combiner operating from 2 to 4 GHz with SMA connectors. It has a maximum insertion loss of 0.6 dB, minimum isolation of 18 dB, maximum amplitude balance of 0.6 dB, phase balance of ±6°, and maximum VSWR of 1.50:1. Power handling is 1 W with a 1.2:1 output VSWR, 0.1 W with a 2.0:1 output VSWR, and 0.01 W under mismatched conditions. The operating temperature range is -55°C to +85°C. It is designed and qualified per Merrimac document CENG-0001.

Datasheet Summary
Powered by GS/AI

The PDM-41-3G SQ is a space-qualified 4-way in-phase power divider/combiner operating from 2 to 4 GHz with SMA connectors. It has a maximum insertion loss of 0.6 dB, minimum isolation of 18 dB, maximum amplitude balance of 0.6 dB, phase balance of ±6°, and maximum VSWR of 1.50:1. Power handling is 1 W with a 1.2:1 output VSWR, 0.1 W with a 2.0:1 output VSWR, and 0.01 W under mismatched conditions. The operating temperature range is -55°C to +85°C. It is designed and qualified per Merrimac document CENG-0001.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-41-3G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-41-3G SQ
Power Dividers, Combiners, Hybrids PDM-41-3G SQ
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | ±6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 4,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.6
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | ±6
  • Isolation (dB) Min | 18
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-41-3G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 0.60 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-20001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 40.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20A-1000H - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 2000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-261-1.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1250.00 to 1750.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-23A Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.75 dB
View Details