Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-33-11.15G SQ

Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 10,000 Frequency Max (MHz) | 12,300 CW Power (W) | 1 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 10,000 Frequency Max (MHz) | 12,300 CW Power (W) | 1 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-33-11.15G SQ is a 3-way in-phase power divider for microwave applications in the 10.0 to 12.3 GHz range, designed for space-qualified systems. It features a connectorized package, with a maximum insertion loss of 0.8 dB, isolation of at least 20 dB, amplitude balance of 0.3 dB max, phase balance of 15° max, and a maximum VSWR of 1.3:1 on both input and output ports. The unit weighs 50 g and meets the space qualification standards outlined in Merrimac document CENG-0001.

Datasheet Summary
Powered by GS/AI

The PDM-33-11.15G SQ is a 3-way in-phase power divider for microwave applications in the 10.0 to 12.3 GHz range, designed for space-qualified systems. It features a connectorized package, with a maximum insertion loss of 0.8 dB, isolation of at least 20 dB, amplitude balance of 0.3 dB max, phase balance of 15° max, and a maximum VSWR of 1.3:1 on both input and output ports. The unit weighs 50 g and meets the space qualification standards outlined in Merrimac document CENG-0001.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-33-11.15G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-33-11.15G SQ
Power Dividers, Combiners, Hybrids PDM-33-11.15G SQ
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 10,000 Frequency Max (MHz) | 12,300 CW Power (W) | 1 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 10,000
  • Frequency Max (MHz) | 12,300
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.8
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 8
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-33-11.15G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 12300.00 MHz
Insertion Loss 0.80 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-61-9.85G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9650.00 to 10100.00 MHz
Insertion Loss 2.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-261-4.45G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 5300.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-6.75G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 7500.00 MHz
Insertion Loss 0.90 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02A-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details