Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-21M-6GH

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-21M-6GH is a 2-way power divider/combiner for 4.0 to 8.0 GHz applications, featuring a hermetic package with K-connectors. It has a maximum insertion loss of 0.50 dB, isolation of at least 20 dB, amplitude balance of ±0.2 dB, and phase balance of ±4°. VSWR is maximum 1.30:1 at the input and 1.25:1 at the output. The device handles a CW power load of 10 W with an internal load dissipation of 150 mW, operates from -55°C to +85°C, and weighs no more than 37 g.

Datasheet Summary
Powered by GS/AI

The PDM-21M-6GH is a 2-way power divider/combiner for 4.0 to 8.0 GHz applications, featuring a hermetic package with K-connectors. It has a maximum insertion loss of 0.50 dB, isolation of at least 20 dB, amplitude balance of ±0.2 dB, and phase balance of ±4°. VSWR is maximum 1.30:1 at the input and 1.25:1 at the output. The device handles a CW power load of 10 W with an internal load dissipation of 150 mW, operates from -55°C to +85°C, and weighs no more than 37 g.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-21M-6GH - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-21M-6GH
Power Dividers, Combiners, Hybrids PDM-21M-6GH
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 4,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-21M-6GH
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 4000.00 to 8000.00 MHz
Insertion Loss 0.50 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-40-250 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-23-11G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-23001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-20-250 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details