Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-23-11G

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,000 Frequency Max (MHz) | 18,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 19 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,000 Frequency Max (MHz) | 18,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 19 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-23-11G is a 2-way stripline power divider/combiner operating from 5 to 18 GHz, featuring an insertion loss of 0.7 dB, amplitude balance of 0.3 dB, phase balance of 6°, and output port isolation of 19 dB minimum from 6 to 18 GHz. It supports up to 10 W CW input power with a 50 ohm nominal impedance and VSWR of 1.4:1 maximum. The unit is connectorized with SMA interfaces and operates from -55°C to +85°C. It weighs 0.6 oz (17 g).

Datasheet Summary
Powered by GS/AI

The PDM-23-11G is a 2-way stripline power divider/combiner operating from 5 to 18 GHz, featuring an insertion loss of 0.7 dB, amplitude balance of 0.3 dB, phase balance of 6°, and output port isolation of 19 dB minimum from 6 to 18 GHz. It supports up to 10 W CW input power with a 50 ohm nominal impedance and VSWR of 1.4:1 maximum. The unit is connectorized with SMA interfaces and operates from -55°C to +85°C. It weighs 0.6 oz (17 g).

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-23-11G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-23-11G
Power Dividers, Combiners, Hybrids PDM-23-11G
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,000 Frequency Max (MHz) | 18,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 19 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 5,000
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 19
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-23-11G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 5000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21-12G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10500.00 to 13000.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02B-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details
Iso-Divider - Iso-Divider_2-Way - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
View Details
Power Dividers, Combiners, Hybrids - PDM-21M-3G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 0.30 dB
View Details