Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-20-250 SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-20-250 SQ is a space-qualified, 2-way in-phase power divider/combiner for microwave signals ranging from 10 to 500 MHz, designed for 50 ohm impedance with a CW power handling of 1 W. It features a minimum isolation of 25 dB, a maximum insertion loss of 0.6 dB, an amplitude balance of 0.2 dB, and a phase balance of 2°, with a VSWR of 1.3:1 max. It operates from -55°C to +85°C and uses a lumped circuit design to achieve high isolation and low VSWR. The device is connectorized with SMA connectors and meets the Merrimac document CENG-0001 standard for space qualified devices.

Datasheet Summary
Powered by GS/AI

The PDM-20-250 SQ is a space-qualified, 2-way in-phase power divider/combiner for microwave signals ranging from 10 to 500 MHz, designed for 50 ohm impedance with a CW power handling of 1 W. It features a minimum isolation of 25 dB, a maximum insertion loss of 0.6 dB, an amplitude balance of 0.2 dB, and a phase balance of 2°, with a VSWR of 1.3:1 max. It operates from -55°C to +85°C and uses a lumped circuit design to achieve high isolation and low VSWR. The device is connectorized with SMA connectors and meets the Merrimac document CENG-0001 standard for space qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-20-250 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-20-250 SQ
Power Dividers, Combiners, Hybrids PDM-20-250 SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.6
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 25
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-20-250 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.60 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-261-2.85G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2600.00 to 3100.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-3.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 3300.00 to 3700.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-43001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-42001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.65 dB
View Details