Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDK-45R-29G

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 40,000 CW Power (W) | 30 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 40,000 CW Power (W) | 30 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDK-45R-29G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDK-45R-29G
Power Dividers, Combiners, Hybrids PDK-45R-29G
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 40,000 CW Power (W) | 30 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 18,000
  • Frequency Max (MHz) | 40,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 2.5
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 10
  • Isolation (dB) Min | 14
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDK-45R-29G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 2.50 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHG-2B Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 500.00 to 1000.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-80-175 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 300.00 MHz
Insertion Loss 2.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-3C-50 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDZ-2B-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 50.00 to 1800.00 MHz
Insertion Loss 2.00 dB
View Details