Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-60-260

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 500 CW Power (W) | 2 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 24 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 500 CW Power (W) | 2 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 24 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-60 series is a 6-way, 0° power divider/combiner designed for operation from 1 to 500 MHz, using a wideband lumped element design with low insertion loss and a compact SMA connectorized package.

Datasheet Summary
Powered by GS/AI

The PDM-60 series is a 6-way, 0° power divider/combiner designed for operation from 1 to 500 MHz, using a wideband lumped element design with low insertion loss and a compact SMA connectorized package.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-60-260 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-60-260
Power Dividers, Combiners, Hybrids PDM-60-260
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 500 CW Power (W) | 2 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 24 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 500
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 1.7
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 24
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-60-260
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 500.00 MHz
Insertion Loss 1.70 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-48001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHG-22B Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-0.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 800.00 to 1000.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - PDK-25R-25G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details