Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDK-25R-25G SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 32,000 CW Power (W) | 5 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 32,000 CW Power (W) | 5 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDK-25R-25GSQ is a 2-way in-phase power divider/combiner for microwave applications from 18 to 32 GHz, designed for space-qualified systems. It features a 50 Ω nominal impedance, a maximum insertion loss of 1.5 dB, 15 dB minimum isolation, ±10° phase balance, and ±0.5 dB amplitude balance. The unit supports up to 500 mW total input as a combiner and 2 W input as a divider into loads with VSWR under 2:1. It has a maximum VSWR of 1.6:1 and is housed in a 6061-T6 aluminum alloy case with SMK female connectors, weighing no more than 45 grams. Operating temperature ranges from -55°C to +85°C. The device complies with Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDK-25R-25GSQ is a 2-way in-phase power divider/combiner for microwave applications from 18 to 32 GHz, designed for space-qualified systems. It features a 50 Ω nominal impedance, a maximum insertion loss of 1.5 dB, 15 dB minimum isolation, ±10° phase balance, and ±0.5 dB amplitude balance. The unit supports up to 500 mW total input as a combiner and 2 W input as a divider into loads with VSWR under 2:1. It has a maximum VSWR of 1.6:1 and is housed in a 6061-T6 aluminum alloy case with SMK female connectors, weighing no more than 45 grams. Operating temperature ranges from -55°C to +85°C. The device complies with Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDK-25R-25G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDK-25R-25G SQ
Power Dividers, Combiners, Hybrids PDK-25R-25G SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 32,000 CW Power (W) | 5 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 18,000
  • Frequency Max (MHz) | 32,000
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 1.5
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 10
  • Isolation (dB) Min | 15
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDK-25R-25G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 18000.00 to 32000.00 MHz
Insertion Loss 1.50 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21-14.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14750.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-6L-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 3.00 to 500.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-45R-16G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 2.10 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30007 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details