Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids J4-30007

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 100 Frequency Max (MHz) | 200 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 100 Frequency Max (MHz) | 200 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J4-30007 is a quadrature hybrid designed for use in the 100 to 200 MHz frequency range with a 50 Ohm impedance. It provides a maximum insertion loss of 0.75 dB, minimum isolation of 20 dB, maximum VSWR of 1.3:1, phase balance within ±4°, and amplitude balance within ±0.75 dB. The device handles up to 3 Watts of power and operates across a temperature range of -54 to +85°C.

Datasheet Summary
Powered by GS/AI

The J4-30007 is a quadrature hybrid designed for use in the 100 to 200 MHz frequency range with a 50 Ohm impedance. It provides a maximum insertion loss of 0.75 dB, minimum isolation of 20 dB, maximum VSWR of 1.3:1, phase balance within ±4°, and amplitude balance within ±0.75 dB. The device handles up to 3 Watts of power and operates across a temperature range of -54 to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - J4-30007 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
J4-30007
Power Dividers, Combiners, Hybrids J4-30007
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 100 Frequency Max (MHz) | 200 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 200
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | ±0.75
  • Phase Balance (Deg) Max | 90±4
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number J4-30007
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-23002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21M-1.5GH - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-6G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4000.00 to 8000.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-61-2.3G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2200.00 to 2400.00 MHz
Insertion Loss 0.40 dB
View Details