Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDH-20-250

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 20 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 20 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDH-20-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDH-20-250
Power Dividers, Combiners, Hybrids PDH-20-250
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 20 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 20
  • Insertion Loss (dB) Max | 0.6
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDH-20-250
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.60 dB
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-40004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHK-4R-26.7G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 26200.00 to 27200.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - P-149 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 5.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-28002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.25 dB
View Details