Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids NJ-40002

Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - NJ-40002 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
NJ-40002
Power Dividers, Combiners, Hybrids NJ-40002
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 500
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | ±0.3
  • Phase Balance (Deg) Max | 180±3
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number NJ-40002
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDML-40A-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-38-10G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - FH-40003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 10.00 to 400.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-44M-13G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 8000.00 to 18000.00 MHz
Insertion Loss 1.50 dB
View Details