Crane Aerospace & Electronics Mixers M-109A

Description
Package Type | PC Mount Conversion Loss (dB) Max | 4 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 1
Request a Quote
Description
Package Type | PC Mount Conversion Loss (dB) Max | 4 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M109-A is a biphase modulator operating from 10 to 1000 MHz with a typical phase deviation of 1° and typical amplitude balance of 0.1 dB.

Datasheet Summary
Powered by GS/AI

The M109-A is a biphase modulator operating from 10 to 1000 MHz with a typical phase deviation of 1° and typical amplitude balance of 0.1 dB.

Suppliers

Company
Product
Description
Supplier Links
Mixers - M-109A - Crane Aerospace & Electronics
Lynnwood, WA, United States
Mixers
M-109A
Mixers M-109A
Package Type | PC Mount Conversion Loss (dB) Max | 4 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 1
  • Package Type | PC Mount
  • Conversion Loss (dB) Max | 4
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 10
  • RF LO Frequency Max (MHz) | 1,000
  • IF Bandwidth (MHz) | 1
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number M-109A
Product Name Mixers
Package Type PC Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - STDB-2008 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 6000 to 18000 MHz
View Details
Mixers - DTG-4B-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 15
LO 1 to 3500 MHz
View Details
Mixers - STTB-4008 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 2000 to 20000 MHz
View Details
Mixers - DMF-2A-250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 500 MHz
View Details