Crane Aerospace & Electronics
Iso-Divider
Iso-Divider_2-Way
Description
Package Type | Surface Mount
Environmental Screening | Catalogue, Mil-screened
-
Crane Aerospace & Electronics
Request a Quote
Email Supplier
Datasheet
Description
Package Type | Surface Mount
Environmental Screening | Catalogue, Mil-screened
Request a Quote
Email Supplier
Datasheet
Suppliers
Package Type | Surface Mount
Environmental Screening | Catalogue, Mil-screened
- Package Type | Surface Mount
- Environmental Screening | Catalogue, Mil-screened
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
Iso-Divider_2-Way |
|
Product Name
|
Iso-Divider |
|
Package Type / Form Factor
|
Surface Mount; Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
Surface Mount; Surface Mount
Frequency
960.00 to 1215.00 MHz
Insertion Loss
0.40 dB
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Flatpack; Flatpack
Frequency
40.00 to 80.00 MHz
Insertion Loss
0.50 dB
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
11100.00 to 12300.00 MHz
Insertion Loss
0.50 dB
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
3800.00 to 4200.00 MHz
Insertion Loss
0.35 dB
View Details