Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-30-1100

Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 700 Frequency Max (MHz) | 1,400 CW Power (W) | 1 Insertion Loss (dB) Max | 2.2 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 700 Frequency Max (MHz) | 1,400 CW Power (W) | 1 Insertion Loss (dB) Max | 2.2 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-30-1100 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-30-1100
Power Dividers, Combiners, Hybrids PDM-30-1100
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 700 Frequency Max (MHz) | 1,400 CW Power (W) | 1 Insertion Loss (dB) Max | 2.2 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 700
  • Frequency Max (MHz) | 1,400
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2.2
  • Amplitude Balance (dB) Max | 0.7
  • Phase Balance (Deg) Max | 10
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-30-1100
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 700.00 to 1400.00 MHz
Insertion Loss 2.20 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDML-20-940 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 740.00 to 1140.00 MHz
Insertion Loss 1.10 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4930.00 to 5150.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - J4-50005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 400.00 to 600.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02A-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details