Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers IDP-2S-Series

Description
Package Type | PC Mount Sub Type | IQ Demodulator Frequency Min (MHz) | 20 Frequency Max (MHz) | 500 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount Sub Type | IQ Demodulator Frequency Min (MHz) | 20 Frequency Max (MHz) | 500 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDP-2S series consists of hermetically sealed I&Q networks with two phase detectors sharing a common local oscillator, operating from 2 to 500 MHz.

Datasheet Summary
Powered by GS/AI

The IDP-2S series consists of hermetically sealed I&Q networks with two phase detectors sharing a common local oscillator, operating from 2 to 500 MHz.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - IDP-2S-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
IDP-2S-Series
IQ Modulators, Demodulators, and Complex Mixers IDP-2S-Series
Package Type | PC Mount Sub Type | IQ Demodulator Frequency Min (MHz) | 20 Frequency Max (MHz) | 500 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • Sub Type | IQ Demodulator
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 500
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90° ±5°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number IDP-2S-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-484 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 384 to 584 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - SSF-1E-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 1000 MHz
View Details
Bi-Phase Modulators - BPLF-2A-2250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2200 to 2300 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - VMF-3F-2050 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2047 to 2052 MHz
View Details