Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJM-4R-6.5G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 12,500 CW Power (W) | 1 Insertion Loss (dB) Max | 2.3 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | 180±10 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 12,500 CW Power (W) | 1 Insertion Loss (dB) Max | 2.3 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | 180±10 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJM-4R-6.5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJM-4R-6.5G
Power Dividers, Combiners, Hybrids HJM-4R-6.5G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 12,500 CW Power (W) | 1 Insertion Loss (dB) Max | 2.3 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | 180±10 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 12,500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2.3
  • Amplitude Balance (dB) Max | 0.8
  • Phase Balance (Deg) Max | 180±10
  • Isolation (dB) Min | 17
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJM-4R-6.5G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 12500.00 MHz
Insertion Loss 2.30 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-30002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 80.00 to 160.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-45R-16G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 2.10 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-52003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-5.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4500.00 to 6000.00 MHz
Insertion Loss 0.90 dB
View Details