Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids J4-30002

Description
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 80 Frequency Max (MHz) | 160 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 80 Frequency Max (MHz) | 160 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

J4-30002 is a quadrature hybrid operating from 80 to 160 MHz with 50 Ohm impedance, designed for signal splitting or combining applications. It offers a maximum insertion loss of 0.75 dB, minimum isolation of 25 dB, and maximum VSWR of 1.3:1. Phase balance is within ±4°, and amplitude balance is within ±0.75 dB. The device handles up to 3 watts of power and operates within a temperature range of -54 to +85°C. It is a PC mount component with dimensions specified in the mechanical outline.

Datasheet Summary
Powered by GS/AI

J4-30002 is a quadrature hybrid operating from 80 to 160 MHz with 50 Ohm impedance, designed for signal splitting or combining applications. It offers a maximum insertion loss of 0.75 dB, minimum isolation of 25 dB, and maximum VSWR of 1.3:1. Phase balance is within ±4°, and amplitude balance is within ±0.75 dB. The device handles up to 3 watts of power and operates within a temperature range of -54 to +85°C. It is a PC mount component with dimensions specified in the mechanical outline.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - J4-30002 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
J4-30002
Power Dividers, Combiners, Hybrids J4-30002
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 80 Frequency Max (MHz) | 160 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 80
  • Frequency Max (MHz) | 160
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | ±0.75
  • Phase Balance (Deg) Max | 90±4
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number J4-30002
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor PC Mount
Frequency 80.00 to 160.00 MHz
Insertion Loss 0.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-41-5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4930.00 to 5150.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-42003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-3C-500 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 25.00 to 1000.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-24M-6G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 8000.00 MHz
Insertion Loss 0.30 dB
View Details