Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJM-4R-14G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 25,500 CW Power (W) | 1 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 1.6 Phase Balance (Deg) Max | 180±14 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 25,500 CW Power (W) | 1 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 1.6 Phase Balance (Deg) Max | 180±14 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJM-4R-14G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJM-4R-14G
Power Dividers, Combiners, Hybrids HJM-4R-14G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 25,500 CW Power (W) | 1 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 1.6 Phase Balance (Deg) Max | 180±14 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 25,500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2.5
  • Amplitude Balance (dB) Max | 1.6
  • Phase Balance (Deg) Max | 180±14
  • Isolation (dB) Min | 14
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJM-4R-14G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 25500.00 MHz
Insertion Loss 2.50 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDP-2N-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 0.05 to 100.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-316-50 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 48.50 to 51.50 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-22008 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-23004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details