Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHF-2A Series

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHF-2A Series is a family of 90° power dividers/combiners designed for operation from 1 to 1000 MHz with 10% bandwidth standard, featuring low insertion loss and a low-profile hermetic package.

Datasheet Summary
Powered by GS/AI

The QHF-2A Series is a family of 90° power dividers/combiners designed for operation from 1 to 1000 MHz with 10% bandwidth standard, featuring low insertion loss and a low-profile hermetic package.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHF-2A Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHF-2A Series
Power Dividers, Combiners, Hybrids QHF-2A Series
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 23
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHF-2A Series
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 1000.00 MHz
Insertion Loss 0.30 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-53001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-53002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 30.00 to 1000.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-33-3.775G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3750.00 to 3800.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-4E-20 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 0.05 to 40.00 MHz
Insertion Loss 1.00 dB
View Details