Merrimac Industries, Inc. Filter Line FBGI-5.77G

Description
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.
Datasheet
Description
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Line - FBGI-5.77G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Filter Line
FBGI-5.77G
Filter Line FBGI-5.77G
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.

Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs.
Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.

Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc.
Product Category RF Band Pass Filters
Product Number FBGI-5.77G
Product Name Filter Line
Fc 5770 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF9191A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 MHz
Bandwidth 522000 to 524000 kHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -30 to 80 C (-22 to 176 F)
Fc 5925 MHz
Bandwidth 1200 kHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Fc 400 to 6000 MHz
View Details
5700-5900MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(5800/200)-1340N - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 200000 kHz
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details