Marki Microwave LLC FB-2000, 20GHz Bandpass Filter FB-2000

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-2000, 20GHz Bandpass Filter - FB-2000 - Marki Microwave LLC
Morgan Hill, CA, United States
FB-2000, 20GHz Bandpass Filter
FB-2000
FB-2000, 20GHz Bandpass Filter FB-2000
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-2000
Product Name FB-2000, 20GHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

MFQH-00001CH, Passive GaAs MMIC 18.5 - 21.3 GHz Reflectionless Bandpass Filter - MFQH-00001CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18500 to 21300 MHz
View Details
FB-1840, 18.4GHz Bandpass Filter - FB-1840 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 18400 to ? MHz
Package Type Connectorized
View Details
FB-2430, 24.3 GHz Bandpass Filter - FB-2430 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 24300 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 36.79 - 40 GHz Bandpass Filter - MFBP-00051CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 36790 to 40000 MHz
View Details